Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V36104L10PF IDT72V36104L10PF

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874371-IDT72V36104L1 0PF Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5M (64K x 36 x 2) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20) Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 72V36104 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 874371-IDT72V36104L1 0PF Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5M (64K x 36 x 2) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20) Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 72V36104 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V36104L10PF - 874371-IDT72V36104L10PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V36104L10PF
874371-IDT72V36104L10PF
Logic - Logic - FIFOs Memory - IDT72V36104L10PF 874371-IDT72V36104L10PF
Manufacturer: Renesas Electronics America Win Source Part Number: 874371-IDT72V36104L1 0PF Series: 72V Operating Temperature Range: 0°C ~ 70°C Features: Synchronous FIFO 4.5M (64K x 36 x 2) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20) Package: Tray Package: 128-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: 72V36104 Categories: Integrated Circuits (ICs) Case / Package: 128-TQFP (14x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Renesas Electronics America
Win Source Part Number: 874371-IDT72V36104L10PF
Series: 72V
Operating Temperature Range: 0°C ~ 70°C
Features: Synchronous FIFO 4.5M (64K x 36 x 2) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)
Package: Tray
Package: 128-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 72V36104
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Logic - FIFOs Memory - IDT72V36104L10PF - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
IDT72V36104L10PF
Logic - FIFOs Memory IDT72V36104L10PF
IC FIFO 131KX36 10NS 128QFP

IC FIFO 131KX36 10NS 128QFP

Supplier's Site Datasheet
FIFOs Memory - IDT72V36104L10PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
IDT72V36104L10PF
FIFOs Memory IDT72V36104L10PF
Synchronous FIFO 4.5M (64K x 36 x 2) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)

Synchronous FIFO 4.5M (64K x 36 x 2) Bi-Directional 100MHz 6.5ns 128-TQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 874371-IDT72V36104L10PF IDT72V36104L10PF IDT72V36104L10PF
Product Name Logic - Logic - FIFOs Memory - IDT72V36104L10PF Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type QFP; TQFP; 128-TQFP (14x20) QFP; 128-LQFP
Data Rate 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details