Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V291L20TF IDT72V291L20TF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204030-IDT72V291L20 TF Access Time: 20 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204030-IDT72V291L20 TF Access Time: 20 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V291L20TF - 1204030-IDT72V291L20TF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V291L20TF
1204030-IDT72V291L20TF
Logic - Logic - FIFOs Memory - IDT72V291L20TF 1204030-IDT72V291L20TF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1204030-IDT72V291L20 TF Access Time: 20 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1204030-IDT72V291L20TF
Access Time: 20 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1204030-IDT72V291L20TF
Product Name Logic - Logic - FIFOs Memory - IDT72V291L20TF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 28329184 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details