Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V285L10TF IDT72V285L10TF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064565-IDT72V285L10 TF Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064565-IDT72V285L10 TF Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V285L10TF - 1064565-IDT72V285L10TF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V285L10TF
1064565-IDT72V285L10TF
Logic - Logic - FIFOs Memory - IDT72V285L10TF 1064565-IDT72V285L10TF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064565-IDT72V285L10 TF Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064565-IDT72V285L10TF
Mounting: SMD (SMT)
Access Time: 10 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064565-IDT72V285L10TF
Product Name Logic - Logic - FIFOs Memory - IDT72V285L10TF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details