Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V255LA10PFG IDT72V255LA10PFG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064562-IDT72V255LA1 0PFG Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064562-IDT72V255LA1 0PFG Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V255LA10PFG - 1064562-IDT72V255LA10PFG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V255LA10PFG
1064562-IDT72V255LA10PFG
Logic - Logic - FIFOs Memory - IDT72V255LA10PFG 1064562-IDT72V255LA10PFG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064562-IDT72V255LA1 0PFG Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064562-IDT72V255LA10PFG
Mounting: SMD (SMT)
Access Time: 10 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064562-IDT72V255LA10PFG
Product Name Logic - Logic - FIFOs Memory - IDT72V255LA10PFG
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - CY7C420-30PC - 916493-CY7C420-30PC - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 28-PDIP
View Details
2 suppliers
Memory - 552930-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details