Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V253L6BCG IDT72V253L6BCG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987231-IDT72V253L6BC G Access Time: 4 ns Number of Pins: 100 Categories: Logic - FIFOs Memory Alternative Parts (Cross-Reference): IDT72V253L6BCGIDT72V 253L6-BCG; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987231-IDT72V253L6BC G Access Time: 4 ns Number of Pins: 100 Categories: Logic - FIFOs Memory Alternative Parts (Cross-Reference): IDT72V253L6BCGIDT72V 253L6-BCG; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V253L6BCG - 987231-IDT72V253L6BCG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V253L6BCG
987231-IDT72V253L6BCG
Logic - Logic - FIFOs Memory - IDT72V253L6BCG 987231-IDT72V253L6BCG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987231-IDT72V253L6BC G Access Time: 4 ns Number of Pins: 100 Categories: Logic - FIFOs Memory Alternative Parts (Cross-Reference): IDT72V253L6BCGIDT72V 253L6-BCG; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987231-IDT72V253L6BCG
Access Time: 4 ns
Number of Pins: 100
Categories: Logic - FIFOs Memory
Alternative Parts (Cross-Reference): IDT72V253L6BCGIDT72V253L6-BCG;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 987231-IDT72V253L6BCG
Product Name Logic - Logic - FIFOs Memory - IDT72V253L6BCG
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers
Memory - SRAM - 71024S15TY - 907788-71024S15TY - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOJ; 32-SOJ
View Details
3 suppliers
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details