Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V2105L15PFGI IDT72V2105L15PFGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232296-IDT72V2105L1 5PFGI Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232296-IDT72V2105L1 5PFGI Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V2105L15PFGI - 1232296-IDT72V2105L15PFGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V2105L15PFGI
1232296-IDT72V2105L15PFGI
Logic - Logic - FIFOs Memory - IDT72V2105L15PFGI 1232296-IDT72V2105L15PFGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232296-IDT72V2105L1 5PFGI Access Time: 15 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232296-IDT72V2105L15PFGI
Access Time: 15 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1232296-IDT72V2105L15PFGI
Product Name Logic - Logic - FIFOs Memory - IDT72V2105L15PFGI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 40060274 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details