Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V06L15JG IDT72V06L15JG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064558-IDT72V06L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 18 kB Height: 2.79 mm Access Time: 15 ns Number of Words: 16000 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064558-IDT72V06L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 18 kB Height: 2.79 mm Access Time: 15 ns Number of Words: 16000 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V06L15JG - 1064558-IDT72V06L15JG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V06L15JG
1064558-IDT72V06L15JG
Logic - Logic - FIFOs Memory - IDT72V06L15JG 1064558-IDT72V06L15JG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064558-IDT72V06L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 18 kB Height: 2.79 mm Access Time: 15 ns Number of Words: 16000 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064558-IDT72V06L15JG
Length: 13.97 mm
Mounting: SMD (SMT)
Memory Size: 18 kB
Height: 2.79 mm
Access Time: 15 ns
Number of Words: 16000
Number of Pins: 32
Bus Directional: Bidirectional
Width: 11.43 mm
Categories: Logic - FIFOs Memory
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064558-IDT72V06L15JG
Product Name Logic - Logic - FIFOs Memory - IDT72V06L15JG
Memory Category FIFO
Access Time 15 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-15PZAG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details