Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V05L35J IDT72V05L35J

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064571-IDT72V05L35J Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT72V05L35JIDT72V05 -L35J; IDT72V05L-35J; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064571-IDT72V05L35J Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT72V05L35JIDT72V05 -L35J; IDT72V05L-35J; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V05L35J - 1064571-IDT72V05L35J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V05L35J
1064571-IDT72V05L35J
Logic - Logic - FIFOs Memory - IDT72V05L35J 1064571-IDT72V05L35J
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064571-IDT72V05L35J Mounting: SMD (SMT) Access Time: 35 ns Categories: Logic - FIFOs Memory Case / Package: LCC Alternative Parts (Cross-Reference): IDT72V05L35JIDT72V05 -L35J; IDT72V05L-35J; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064571-IDT72V05L35J
Mounting: SMD (SMT)
Access Time: 35 ns
Categories: Logic - FIFOs Memory
Case / Package: LCC
Alternative Parts (Cross-Reference): IDT72V05L35JIDT72V05-L35J; IDT72V05L-35J;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064571-IDT72V05L35J
Product Name Logic - Logic - FIFOs Memory - IDT72V05L35J
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details
Flash Memory - 1882874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details