Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72V05L15JG IDT72V05L15JG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064555-IDT72V05L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 9 kB Height: 2.79 mm Access Time: 15 ns Number of Words: 8000 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Alternative Parts (Cross-Reference): 72V05L15JG; IDT72V01L15JG; 72V05L25JGI; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C429-15JXC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064555-IDT72V05L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 9 kB Height: 2.79 mm Access Time: 15 ns Number of Words: 8000 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Alternative Parts (Cross-Reference): 72V05L15JG; IDT72V01L15JG; 72V05L25JGI; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C429-15JXC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72V05L15JG - 1064555-IDT72V05L15JG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72V05L15JG
1064555-IDT72V05L15JG
Logic - Logic - FIFOs Memory - IDT72V05L15JG 1064555-IDT72V05L15JG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064555-IDT72V05L15J G Length: 13.97 mm Mounting: SMD (SMT) Memory Size: 9 kB Height: 2.79 mm Access Time: 15 ns Number of Words: 8000 Number of Pins: 32 Bus Directional: Bidirectional Width: 11.43 mm Categories: Logic - FIFOs Memory Case / Package: PLCC Alternative Parts (Cross-Reference): 72V05L15JG; IDT72V01L15JG; 72V05L25JGI; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C429-15JXC; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Element Configuration: Dual Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064555-IDT72V05L15JG
Length: 13.97 mm
Mounting: SMD (SMT)
Memory Size: 9 kB
Height: 2.79 mm
Access Time: 15 ns
Number of Words: 8000
Number of Pins: 32
Bus Directional: Bidirectional
Width: 11.43 mm
Categories: Logic - FIFOs Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): 72V05L15JG; IDT72V01L15JG; 72V05L25JGI; CY7C4231V-15JXC; CY7C4231V-15JC; CY7C429-15JXC;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Element Configuration: Dual
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064555-IDT72V05L15JG
Product Name Logic - Logic - FIFOs Memory - IDT72V05L15JG
Memory Category FIFO
Access Time 15 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 27C512AE200/883C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details
Memory - 9023539AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details