Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72841L25PF IDT72841L25PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064546-IDT72841L25P F Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 15 ns Number of Pins: 64 Bus Directional: Bidirectional Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT72841L25PFIDT7284 1-L25PF; IDT72841L-25PF; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064546-IDT72841L25P F Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 15 ns Number of Pins: 64 Bus Directional: Bidirectional Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT72841L25PFIDT7284 1-L25PF; IDT72841L-25PF; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72841L25PF - 1064546-IDT72841L25PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72841L25PF
1064546-IDT72841L25PF
Logic - Logic - FIFOs Memory - IDT72841L25PF 1064546-IDT72841L25PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064546-IDT72841L25P F Mounting: SMD (SMT) Operating Supply Voltage: 5 V Access Time: 15 ns Number of Pins: 64 Bus Directional: Bidirectional Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT72841L25PFIDT7284 1-L25PF; IDT72841L-25PF; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 9 b Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064546-IDT72841L25PF
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Access Time: 15 ns
Number of Pins: 64
Bus Directional: Bidirectional
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Alternative Parts (Cross-Reference): IDT72841L25PFIDT72841-L25PF; IDT72841L-25PF;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064546-IDT72841L25PF
Product Name Logic - Logic - FIFOs Memory - IDT72841L25PF
Memory Category FIFO
Access Time 15 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 29705APCB - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details