Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT72205LB10PF IDT72205LB10PF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026906-IDT72205LB10 PF Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT72205LB10PFIDT 72205LB10PF; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026906-IDT72205LB10 PF Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT72205LB10PFIDT 72205LB10PF; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT72205LB10PF - 1026906-IDT72205LB10PF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT72205LB10PF
1026906-IDT72205LB10PF
Logic - Logic - FIFOs Memory - IDT72205LB10PF 1026906-IDT72205LB10PF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026906-IDT72205LB10 PF Mounting: SMD (SMT) Access Time: 10 ns Categories: Logic - FIFOs Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT72205LB10PFIDT 72205LB10PF; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026906-IDT72205LB10PF
Mounting: SMD (SMT)
Access Time: 10 ns
Categories: Logic - FIFOs Memory
Case / Package: LQFP
Alternative Parts (Cross-Reference): IDT72205LB10PFIDT 72205LB10PF;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1026906-IDT72205LB10PF
Product Name Logic - Logic - FIFOs Memory - IDT72205LB10PF
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA150DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 150 ns
Density 16 kbits
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details