Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 28-SOIC
IC FIFO 4KX9 12NS 28SOIC
IC FIFO ASYNC 4KX9 12NS 28SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7204L12SO8 | IDT7204L12SO8 | IDT7204L12SO8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 36 kbits | 36 kbits |