IC FIFO ASYNCH 1KX9 25NS 28SOIC
IC FIFO ASYNC 1KX9 25NS 28SOIC
Asynchronous FIFO 9K (1K x 9) Uni-Directional 28.5MHz 25ns 28-SOIC
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7202LA25SO | IDT7202LA25SO | IDT7202LA25SO |
| Product Name | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory |
| Data Rate | 28 MHz | 28 MHz | |
| Access Time | 25 ns | 25 ns | 25 ns |
| Operating Current | 80 mA | 80 mA | 80 mA |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |