Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7202LA25JGI IDT7202LA25JGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064495-IDT7202LA25J GI Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064495-IDT7202LA25J GI Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7202LA25JGI - 1064495-IDT7202LA25JGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7202LA25JGI
1064495-IDT7202LA25JGI
Logic - Logic - FIFOs Memory - IDT7202LA25JGI 1064495-IDT7202LA25JGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064495-IDT7202LA25J GI Mounting: SMD (SMT) Access Time: 25 ns Categories: Logic - FIFOs Memory Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064495-IDT7202LA25JGI
Mounting: SMD (SMT)
Access Time: 25 ns
Categories: Logic - FIFOs Memory
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1064495-IDT7202LA25JGI
Product Name Logic - Logic - FIFOs Memory - IDT7202LA25JGI
Memory Category FIFO
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA25TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - 16-3636-01-P - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details