Asynchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 28-SOIC
IC FIFO ASYNCH 1KX9 15NS 28SOIC
IC FIFO ASYNC 1KX9 15NS 28SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7202LA15SO8 | IDT7202LA15SO8 | IDT7202LA15SO8 |
| Product Name | FIFOs Memory | Logic - FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory |
| Data Rate | 40 MHz | 40 MHz | |
| Access Time | 15 ns | 15 ns | 15 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9 kbits | 9 kbits |