Renesas Electronics Corporation Logic - Logic - FIFOs Memory - IDT7200L15SOGI IDT7200L15SOGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149272-IDT7200L15SO GI Length: 17.9 mm Memory Size: 256 B Height: 2.62 mm Access Time: 15 ns Number of Words: 256 Number of Pins: 28 Bus Directional: Bidirectional Width: 8.4 mm Categories: Logic - FIFOs Memory Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149272-IDT7200L15SO GI Length: 17.9 mm Memory Size: 256 B Height: 2.62 mm Access Time: 15 ns Number of Words: 256 Number of Pins: 28 Bus Directional: Bidirectional Width: 8.4 mm Categories: Logic - FIFOs Memory Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - FIFOs Memory - IDT7200L15SOGI - 1149272-IDT7200L15SOGI - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - IDT7200L15SOGI
1149272-IDT7200L15SOGI
Logic - Logic - FIFOs Memory - IDT7200L15SOGI 1149272-IDT7200L15SOGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1149272-IDT7200L15SO GI Length: 17.9 mm Memory Size: 256 B Height: 2.62 mm Access Time: 15 ns Number of Words: 256 Number of Pins: 28 Bus Directional: Bidirectional Width: 8.4 mm Categories: Logic - FIFOs Memory Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Data Bus Width: 9 b Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Element Configuration: Dual Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1149272-IDT7200L15SOGI
Length: 17.9 mm
Memory Size: 256 B
Height: 2.62 mm
Access Time: 15 ns
Number of Words: 256
Number of Pins: 28
Bus Directional: Bidirectional
Width: 8.4 mm
Categories: Logic - FIFOs Memory
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Data Bus Width: 9 b
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Element Configuration: Dual
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1149272-IDT7200L15SOGI
Product Name Logic - Logic - FIFOs Memory - IDT7200L15SOGI
Memory Category FIFO
Access Time 15 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060204 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details