Asynchronous FIFO 2.25K (256 x 9) Uni-Directional 50MHz 12ns 28-SOIC
IC FIFO ASYNC 256X9 12NS 28SOIC
IC MEM FIFO 256X9 12NS 28-SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT7200L12SO | IDT7200L12SO | IDT7200L12SO |
| Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | Logic - FIFOs Memory |
| Data Rate | 50 MHz | 50 MHz | |
| Access Time | 12 ns | 12 ns | 12 ns |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 2 kbits | 2 kbits |