SRAM - Synchronous, SDR Memory IC 9Mb (256K x 36) Parallel 166MHz 3.5ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
SRAM - Synchronous, SDR Memory IC 9Mbit Parallel 166 MHz 3.5 ns 165-CABGA (13x15)
IC SRAM 9MBIT PARALLEL 165CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V67602S166BQG8-ND | IDT71V67602S166BQG8 | IDT71V67602S166BQG8 | IDT71V67602S166BQG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 9000 kbits | 9000 kbits | 9000 kbits | 9000 kbits |
| Package Type | 165-TBGA | BGA | BGA; 165-TBGA |