The IDT71V65803S150PF is a 3.3V synchronous SRAM with a capacity of 9 Megabits, available in configurations of 256K x 36 or 512K x 18. It operates at a high speed of 150 MHz, providing a clock-to-data access time of 3.8 ns. This memory device features Zero Bus Turnaround (ZBT) technology, which eliminates dead cycles between read and write operations, enhancing overall system performance. The SRAM includes a single read/write control pin and supports pipelined applications with positive clock-edge triggering for address, data, and control signals. It also has an on-chip burst counter that allows for four-word burst capability, with the burst order selectable between linear and interleaved modes. The device is packaged in a JEDEC standard 100-pin TQFP, as well as in BGA formats, making it suitable for various applications. Additionally, the IDT71V65803S150PF is designed to operate within an industrial temperature range of -40°C to +85°C, and it includes features such as individual byte write control and power-down capabilities via the ZZ input.
IC SRAM 9MBIT PARALLEL 100TQFP Product overview: IDT71V65803S150PF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V65803S150P
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 150MHz 3.8ns 100-TQFP (14x14)
SRAM - Synchronous, SDR (ZBT) Memory IC 9Mbit Parallel 150 MHz 3.8 ns 100-TQFP (14x14)
IC SRAM 9MBIT PARALLEL 100TQFP
IC SRAM 9MBIT PARALLEL 100TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IDT71V65803S150PF | IDT71V65803S150PF-ND | IDT71V65803S150PF | IDT71V65803S150PF | IDT71V65803S150PF |
| Product Name | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 3.8 ns | 3.8 ns | 3.8 ns | 3.8 ns | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | QFP; Tray | TQFP; 100-LQFP | QFP; 100-LQFP | QFP |