The IDT71V416VL12BEI8 is a 4Mbit (256K x 16) high-speed CMOS Static RAM designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features equal access and cycle times of 10ns, 12ns, and 15ns, making it suitable for high-speed memory requirements. The device includes a chip select and output enable pin, along with bidirectional LVTTL-compatible data inputs and outputs. It is available in multiple package options, including a 44-pin, 400 mil plastic SOJ, a 44-pin, 400 mil TSOP Type II, and a 48-ball grid array measuring 9mm x 9mm. The IDT71V416VL12BEI8 utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various systems. Its low power consumption during chip deselect enhances its efficiency for battery-operated devices.
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 48-CABGA (9x9)
IC SRAM 4MBIT PARALLEL 48CABGA
IC SRAM 4MBIT PARALLEL 48CABGA
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 48-CABGA (9x9)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V416VL12BEI8-ND | IDT71V416VL12BEI8 | IDT71V416VL12BEI8 | IDT71V416VL12BEI8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |