Renesas Electronics Corporation Memory IDT71V416L15PH8

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 44-TSOP II
Request a Quote
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 44-TSOP II
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDT71V416L15PH8 is a 4Mbit (256K x 16) high-speed CMOS Static RAM designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features equal access and cycle times of 15ns. The device includes one chip select and one output enable pin, along with upper and lower byte enable pins for flexible data handling. It supports LVTTL-compatible bidirectional data inputs and outputs, ensuring compatibility with modern digital systems. The memory is available in multiple package options, including a 44-pin, 400 mil plastic SOJ, a 44-pin, 400 mil TSOP Type II, and a 48-ball grid array measuring 9mm x 9mm. The IDT71V416L15PH8 utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various designs. With low power consumption during chip deselect and robust performance characteristics, this SRAM is suitable for applications requiring reliable and fast memory solutions.

Datasheet Summary
Powered by GS/AI

The IDT71V416L15PH8 is a 4Mbit (256K x 16) high-speed CMOS Static RAM designed for both commercial and industrial applications. It operates with a single 3.3V power supply and features equal access and cycle times of 15ns. The device includes one chip select and one output enable pin, along with upper and lower byte enable pins for flexible data handling. It supports LVTTL-compatible bidirectional data inputs and outputs, ensuring compatibility with modern digital systems. The memory is available in multiple package options, including a 44-pin, 400 mil plastic SOJ, a 44-pin, 400 mil TSOP Type II, and a 48-ball grid array measuring 9mm x 9mm. The IDT71V416L15PH8 utilizes fully static asynchronous circuitry, eliminating the need for clocks or refresh cycles, which simplifies integration into various designs. With low power consumption during chip deselect and robust performance characteristics, this SRAM is suitable for applications requiring reliable and fast memory solutions.

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT71V416L15PH8-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 15ns 44-TSOP II

Buy Now Datasheet
Memory - IDT71V416L15PH8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 15 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - IDT71V416L15PH8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IDT71V416L15PH8
Integrated Circuits (ICs) - Memory IDT71V416L15PH8
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IDT71V416L15PH8-ND IDT71V416L15PH8 IDT71V416L15PH8 IDT71V416L15PH8
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256SA35SOG1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
Memory - 448-CY14B108K-ZS25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 8000 kbits
View Details
3 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Bits per Word 16 bits
View Details