Renesas Electronics Corporation Memory IC and Storage Component IDT71V416L10PHG8

Description
IC SRAM 4MBIT 10NS 44TSOP Product overview: IDT71V416L10PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V416L10PHG 8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 4MBIT 10NS 44TSOP Product overview: IDT71V416L10PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V416L10PHG 8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-IDT71V416L10PHG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT71V416L10PHG8
Memory IC and Storage Component 2020-IDT71V416L10PHG8
IC SRAM 4MBIT 10NS 44TSOP Product overview: IDT71V416L10PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V416L10PHG 8 can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT 10NS 44TSOP Product overview: IDT71V416L10PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT71V416L10PHG8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - IDT71V416L10PHG8 - 1217395-IDT71V416L10PHG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT71V416L10PHG8
1217395-IDT71V416L10PHG8
Memory - IDT71V416L10PHG8 1217395-IDT71V416L10PHG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1217395-IDT71V416L10 PHG8 Packaging: Tape and Reel Number of Ports: 1 Operating Supply Voltage: 3.3 V Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Access Time: 10 ns Density: 4 Mb Number of Words: 256000 Sync/Async: Asynchronous Word Size: 16 b Number of Pins: 44 Categories: Memory Case / Package: TSOP Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 70 °C Nominal Supply Current: 180 mA Address Bus Width: 18 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1217395-IDT71V416L10PHG8
Packaging: Tape and Reel
Number of Ports: 1
Operating Supply Voltage: 3.3 V
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Access Time: 10 ns
Density: 4 Mb
Number of Words: 256000
Sync/Async: Asynchronous
Word Size: 16 b
Number of Pins: 44
Categories: Memory
Case / Package: TSOP
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 70 °C
Nominal Supply Current: 180 mA
Address Bus Width: 18 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-IDT71V416L10PHG8 1217395-IDT71V416L10PHG8
Product Name Memory IC and Storage Component Memory - IDT71V416L10PHG8
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 10 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 4000 kbits 4000 kbits
Number of Words 256000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14B256L-SZ35XC-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; "32-SOIC (0.295"", 7.50mm Width)"
View Details
3 suppliers
Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27LS00DC - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details