The IDT71V3577SA80BQI is a 3.3V synchronous SRAM organized as 128K x 36 bits, designed for high-speed applications. It supports fast access times with options for 7.5ns at 117MHz, 8.0ns at 100MHz, and 8.5ns at 87MHz, making it suitable for performance-critical
SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 8ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 8 ns 165-CABGA (13x15)
IC SRAM 4.5MBIT PAR 165CABGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V3577SA80BQI-ND | IDT71V3577SA80BQI | IDT71V3577SA80BQI | IDT71V3577SA80BQI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |