SRAM - Synchronous, SDR Memory IC 4.5Mb (128K x 36) Parallel 8ns 119-PBGA (14x22)
IC SRAM 4.5MBIT PARALLEL 119PBGA
SRAM - Synchronous, SDR Memory IC 4.5Mbit Parallel 8 ns 119-PBGA (14x22)
IC SRAM 4.5MBIT PARALLEL 119PBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IDT71V3577SA80BGG8-ND | IDT71V3577SA80BGG8 | IDT71V3577SA80BGG8 | IDT71V3577SA80BGG8 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4500 kbits | 4500 kbits | 4500 kbits | 4500 kbits |