Renesas Electronics Corporation Memory - RAM - IDT71V3556SA133BG IDT71V3556SA133BG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064468-IDT71V3556SA 133BG Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064468-IDT71V3556SA 133BG Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V3556SA133BG - 1064468-IDT71V3556SA133BG - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V3556SA133BG
1064468-IDT71V3556SA133BG
Memory - RAM - IDT71V3556SA133BG 1064468-IDT71V3556SA133BG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064468-IDT71V3556SA 133BG Mounting: SMD (SMT) Frequency: 133 MHz Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064468-IDT71V3556SA133BG
Mounting: SMD (SMT)
Frequency: 133 MHz
Memory Type: RAM, SRAM
Interface: Parallel
Categories: RAM
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
3.3V BGA Memory IC and Storage Component - 774-IDT71V3556SA133BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V BGA Memory IC and Storage Component
774-IDT71V3556SA133BG
3.3V BGA Memory IC and Storage Component 774-IDT71V3556SA133BG
SRAM Chip Sync Single 3.3V 4.5M-Bit 128K x 36 4.2ns 119-Pin BGA Product overview: IDT71V3556SA133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3556SA133B G can be used for catalog matching and distributor lookup.

SRAM Chip Sync Single 3.3V 4.5M-Bit 128K x 36 4.2ns 119-Pin BGA Product overview: IDT71V3556SA133BG from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V3556SA133BG can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1064468-IDT71V3556SA133BG 774-IDT71V3556SA133BG
Product Name Memory - RAM - IDT71V3556SA133BG 3.3V BGA Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00058602 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75802S133PF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.2 ns
Density 18000 kbits
View Details