Renesas Electronics Corporation Memory - RAM - IDT71V016SA12PHG8 IDT71V016SA12PHG8

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998260-IDT71V016SA12 PHG8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998260-IDT71V016SA12 PHG8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT71V016SA12PHG8 - 998260-IDT71V016SA12PHG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71V016SA12PHG8
998260-IDT71V016SA12PHG8
Memory - RAM - IDT71V016SA12PHG8 998260-IDT71V016SA12PHG8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998260-IDT71V016SA12 PHG8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: TSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998260-IDT71V016SA12PHG8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Categories: RAM
Case / Package: TSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 774-IDT71V016SA12PHG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT71V016SA12PHG8
Memory IC and Storage Component 774-IDT71V016SA12PHG8
IC SRAM 1MBIT 12NS 44TSOP Product overview: IDT71V016SA12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V016SA12PHG 8 can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT 12NS 44TSOP Product overview: IDT71V016SA12PHG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71V016SA12PHG8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 998260-IDT71V016SA12PHG8 774-IDT71V016SA12PHG8
Product Name Memory - RAM - IDT71V016SA12PHG8 Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71T75802S200BGGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.2 ns
Density 18000 kbits
View Details