Renesas Electronics Corporation 5V Memory IC and Storage Component IDT7164L45TDB

Description
SRAM Chip Async Single 5V 64K-Bit 8K x 8 45ns 28-Pin CDIP Product overview: IDT7164L45TDB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7164L45TDB can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 64K-Bit 8K x 8 45ns 28-Pin CDIP Product overview: IDT7164L45TDB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7164L45TDB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-IDT7164L45TDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-IDT7164L45TDB
5V Memory IC and Storage Component 774-IDT7164L45TDB
SRAM Chip Async Single 5V 64K-Bit 8K x 8 45ns 28-Pin CDIP Product overview: IDT7164L45TDB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7164L45TDB can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 64K-Bit 8K x 8 45ns 28-Pin CDIP Product overview: IDT7164L45TDB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7164L45TDB can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IDT7164L45TDB - 1064439-IDT7164L45TDB - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7164L45TDB
1064439-IDT7164L45TDB
Memory - RAM - IDT7164L45TDB 1064439-IDT7164L45TDB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064439-IDT7164L45TD B Mounting: SMD (SMT) Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: RAM Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064439-IDT7164L45TDB
Mounting: SMD (SMT)
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Categories: RAM
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT7164L45TDB 1064439-IDT7164L45TDB
Product Name 5V Memory IC and Storage Component Memory - RAM - IDT7164L45TDB
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 051AL016J70TFI020 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Controllers - DP8429VX-70 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details