Renesas Electronics Corporation 5V Memory IC and Storage Component IDT71256SA15YGI

Description
SRAM Chip Async Single 5V 256K-Bit 32K x 8 15ns 28-Pin SOJ Tube Product overview: IDT71256SA15YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA15YGI can be used for catalog matching and distributor lookup.
Request a Quote
Description
SRAM Chip Async Single 5V 256K-Bit 32K x 8 15ns 28-Pin SOJ Tube Product overview: IDT71256SA15YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA15YGI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-IDT71256SA15YGI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-IDT71256SA15YGI
5V Memory IC and Storage Component 774-IDT71256SA15YGI
SRAM Chip Async Single 5V 256K-Bit 32K x 8 15ns 28-Pin SOJ Tube Product overview: IDT71256SA15YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA15YGI can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 256K-Bit 32K x 8 15ns 28-Pin SOJ Tube Product overview: IDT71256SA15YGI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71256SA15YGI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IDT71256SA15YGI - 1064408-IDT71256SA15YGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT71256SA15YGI
1064408-IDT71256SA15YGI
Memory - RAM - IDT71256SA15YGI 1064408-IDT71256SA15YGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064408-IDT71256SA15 YGI Packaging: Rail/Tube Number of Ports: 1 Operating Supply Voltage: 5 V Access Time: 15 ns Density: 256 kb Number of Words: 32000 Sync/Async: Asynchronous Word Size: 8 b Number of Pins: 28 Categories: RAM Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Nominal Supply Current: 150 mA Address Bus Width: 15 b

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064408-IDT71256SA15YGI
Packaging: Rail/Tube
Number of Ports: 1
Operating Supply Voltage: 5 V
Access Time: 15 ns
Density: 256 kb
Number of Words: 32000
Sync/Async: Asynchronous
Word Size: 8 b
Number of Pins: 28
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 150 mA
Address Bus Width: 15 b

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT71256SA15YGI 1064408-IDT71256SA15YGI
Product Name 5V Memory IC and Storage Component Memory - RAM - IDT71256SA15YGI
Memory Category SRAM Chip SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 256 kbits 256 kbits
Number of Words 32000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD8M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 64000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - A2C00064358 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L35Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details