SRAM Chip Async Single 5V 1M-Bit 128K x 8 20ns 32-Pin SOJ T/R Product overview: IDT71024S20TYG8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT71024S20TYG8 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064403-IDT71024S20T
Packaging: Digi-Reel®
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Number of Pins: 32
Categories: RAM
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 774-IDT71024S20TYG8 | 1064403-IDT71024S20TYG8 |
| Product Name | 5V Memory IC and Storage Component | Memory - RAM - IDT71024S20TYG8 |
| Memory Category | RAM, SRAM - Asynchronous; SRAM Chip | RAM, SRAM - Asynchronous; SRAM Chip |