Renesas Electronics Corporation Memory - IDT70V3389S5PRF IDT70V3389S5PRF

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218648-IDT70V3389S5 PRF Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT 70V3389S5PRF; IDT70V3389-S5PRF; IDT70V3389S-5PRF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218648-IDT70V3389S5 PRF Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT 70V3389S5PRF; IDT70V3389-S5PRF; IDT70V3389S-5PRF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT70V3389S5PRF - 1218648-IDT70V3389S5PRF - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT70V3389S5PRF
1218648-IDT70V3389S5PRF
Memory - IDT70V3389S5PRF 1218648-IDT70V3389S5PRF
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1218648-IDT70V3389S5 PRF Memory Type: RAM, SRAM Interface: Parallel Categories: Memory Case / Package: LQFP Alternative Parts (Cross-Reference): IDT 70V3389S5PRF; IDT70V3389-S5PRF; IDT70V3389S-5PRF; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: 0 °C Max Operating Temperature: 70 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218648-IDT70V3389S5PRF
Memory Type: RAM, SRAM
Interface: Parallel
Categories: Memory
Case / Package: LQFP
Alternative Parts (Cross-Reference): IDT 70V3389S5PRF; IDT70V3389-S5PRF; IDT70V3389S-5PRF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C

Buy Now
Memory IC and Storage Component - 2020-IDT70V3389S5PRF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT70V3389S5PRF
Memory IC and Storage Component 2020-IDT70V3389S5PRF
IC SRAM 1.125MBITIT 5NS 128TQFP Product overview: IDT70V3389S5PRF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V3389S5PRF can be used for catalog matching and distributor lookup.

IC SRAM 1.125MBITIT 5NS 128TQFP Product overview: IDT70V3389S5PRF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT70V3389S5PRF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1218648-IDT70V3389S5PRF 2020-IDT70V3389S5PRF
Product Name Memory - IDT70V3389S5PRF Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CY14ME064J2A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 71256S70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 256 kbits
View Details