Renesas Electronics Corporation Memory IC and Storage Component IDT70V07L35PFGI8

Description
IC SRAM 256KBIT 35NS 80TQFP Product overview: IDT70V07L35PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V07L35PFGI8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SRAM 256KBIT 35NS 80TQFP Product overview: IDT70V07L35PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V07L35PFGI8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IDT70V07L35PFGI8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT70V07L35PFGI8
Memory IC and Storage Component 774-IDT70V07L35PFGI8
IC SRAM 256KBIT 35NS 80TQFP Product overview: IDT70V07L35PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V07L35PFGI8 can be used for catalog matching and distributor lookup.

IC SRAM 256KBIT 35NS 80TQFP Product overview: IDT70V07L35PFGI8 from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT70V07L35PFGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - IDT70V07L35PFGI8 - 986948-IDT70V07L35PFGI8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT70V07L35PFGI8
986948-IDT70V07L35PFGI8
Memory - RAM - IDT70V07L35PFGI8 986948-IDT70V07L35PFGI8
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986948-IDT70V07L35PF GI8 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Number of Pins: 80 Categories: RAM Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986948-IDT70V07L35PFGI8
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Interface: Parallel
Number of Pins: 80
Categories: RAM
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-IDT70V07L35PFGI8 986948-IDT70V07L35PFGI8
Product Name Memory IC and Storage Component Memory - RAM - IDT70V07L35PFGI8
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060127 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71T016SA15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers