Renesas Electronics Corporation Memory - RAM - IDT7025L20J IDT7025L20J

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064384-IDT7025L20J Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064384-IDT7025L20J Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IDT7025L20J - 1064384-IDT7025L20J - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IDT7025L20J
1064384-IDT7025L20J
Memory - RAM - IDT7025L20J 1064384-IDT7025L20J
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064384-IDT7025L20J Mounting: SMD (SMT) Memory Type: RAM, SRAM Interface: Parallel Categories: RAM Case / Package: LCC Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064384-IDT7025L20J
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Interface: Parallel
Categories: RAM
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C

Buy Now
Memory IC and Storage Component - 774-IDT7025L20J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IDT7025L20J
Memory IC and Storage Component 774-IDT7025L20J
IC SRAM 128KBIT 20NS 84PLCC Product overview: IDT7025L20J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7025L20J can be used for catalog matching and distributor lookup.

IC SRAM 128KBIT 20NS 84PLCC Product overview: IDT7025L20J from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7025L20J can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1064384-IDT7025L20J 774-IDT7025L20J
Product Name Memory - RAM - IDT7025L20J Memory IC and Storage Component
Memory Category RAM, SRAM; SRAM Chip RAM, SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
Memory - CY14ME064Q2A-SXIT-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Memory - 27C128-20/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 128 kbits
View Details