Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029267-IDT7005L20JI
Mounting: SMD (SMT)
Memory Type: RAM, SRAM
Interface: Parallel
Categories: RAM
Case / Package: LCC
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
IC SRAM 64KBIT 20NS 68PLCC Product overview: IDT7005L20JI from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IDT7005L20JI can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1029267-IDT7005L20JI | 774-IDT7005L20JI |
| Product Name | Memory - RAM - IDT7005L20JI | Memory IC and Storage Component |
| Memory Category | RAM, SRAM; SRAM Chip | RAM, SRAM; SRAM Chip |