Renesas Electronics Corporation Memory - IDT6116SA150DB IDT6116SA150DB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221845-IDT6116SA150 DB Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: Memory Case / Package: CDIP Alternative Parts (Cross-Reference): IDT6116SA-150DB; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221845-IDT6116SA150 DB Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: Memory Case / Package: CDIP Alternative Parts (Cross-Reference): IDT6116SA-150DB; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - IDT6116SA150DB - 1221845-IDT6116SA150DB - Win Source Electronics
Laguna Hills, CA, United States
Memory - IDT6116SA150DB
1221845-IDT6116SA150DB
Memory - IDT6116SA150DB 1221845-IDT6116SA150DB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1221845-IDT6116SA150 DB Memory Type: RAM, SRAM - Asynchronous Interface: Parallel Categories: Memory Case / Package: CDIP Alternative Parts (Cross-Reference): IDT6116SA-150DB; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1221845-IDT6116SA150DB
Memory Type: RAM, SRAM - Asynchronous
Interface: Parallel
Categories: Memory
Case / Package: CDIP
Alternative Parts (Cross-Reference): IDT6116SA-150DB;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now
Memory IC and Storage Component - 2020-IDT6116SA150DB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-IDT6116SA150DB
Memory IC and Storage Component 2020-IDT6116SA150DB
IC SRAM 16KBIT 150NS 24CERDIP Product overview: IDT6116SA150DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116SA150DB can be used for catalog matching and distributor lookup.

IC SRAM 16KBIT 150NS 24CERDIP Product overview: IDT6116SA150DB from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-IDT6116SA150DB can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1221845-IDT6116SA150DB 2020-IDT6116SA150DB
Product Name Memory - IDT6116SA150DB Memory IC and Storage Component
Memory Category RAM, SRAM - Asynchronous; SRAM Chip RAM, SRAM - Asynchronous; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - 10422DCQR - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14B104K-ZS25XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 25 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
 - 27S03ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers