PLL Clock Driver IC 200MHz 1 44-TQFP
PLL Clock Driver IC 200MHz 1 44-TQFP
IC PLL CLOCK DRIVER
IC CLK DVR PLL 3.3V PROGR 44TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | IDT5V995PFGI8-ND | IDT5V995PFGI8 | IDT5V995PFGI8 | IDT5V995PFGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Clock Driver | PLL Clock Driver; Clock Generator | Clock Generator |
| Bus Interface | LVTTL | TTL; LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; 44-TQFP | Surface Mount; 44-TQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |