3.3-V Phase-Lock Loop Clock Driver 24-TSSOP 0 to 85
"PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173"", 4.40mm Width)"
CDCVF2509 3.3-V Phase-Lock Loop Clock Driver
3.3V PLL Clock Buffer, 9-Out, 175MHz, TSSOP Product overview: CDCVF2509PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 175MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3V, 175MHz, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCVF2509PWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013034-CDCVF2509PWR
Packaging: Reel - TR
Type: PLL Clock Driver
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVTTL
Output: LVTTL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 175MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC 3.3V PLL CLK-DRVR 24-TSSOP
IC 3.3V PLL CLK-DRVR 24-TSSOP
PLL Clock Driver IC 175MHz 1 24-TSSOP (0.173", 4.40mm Width)
IC PLL CLOCK DRIVER 24TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCVF2509PWR | 296-6724-2-ND | CDCVF2509PWR | 728-CDCVF2509PWR | 013034-CDCVF2509PWR | CDCVF2509PWR | CDCVF2509PWR | CDCVF2509PWR | CDCVF2509PWR |
| Product Name | CDCVF2509 3.3-V Phase-Lock Loop Clock Driver | Clock Generators, PLLs, Frequency Synthesizers | 3.3V 175MHz TSSOP Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCVF2509PWR | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Driver | Clock Driver; Clock Generator | Real Time Clock; Clock Driver | Clock Generator | Clock Generator | PLL Clock Driver; Clock Generator | Clock Driver | Yes with Bypass; Clock Generator | |
| Package Type | TSSOP | Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP | Tape and Reel | Surface Mount; 24-TSSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SSOP; 24-TSSOP (0.173\", 4.40mm Width) | SSOP |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||||
| Frequency | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz | 175 MHz |