Driver, PLL IC 200MHz 1 32-LQFP
IC DRIVER PLL 32TQFP Product overview: IDT5V9950PFGI from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-IDT5V9950PFGI can be used for catalog matching and distributor lookup.
IC DRIVER PLL 32TQFP
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Driver, PLL IC 200MHz 1 32-LQFP
IC CLK DVR PLL 1:8 200MHZ 32TQFP
IC CLK DVR PLL 1:8 200MHZ 32TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks |
| Product Number | 800-2602-ND | 728-IDT5V9950PFGI | IDT5V9950PFGI | IDT5V9950PFGI | IDT5V9950PFGI | 668-IDT5V9950PFGI | IDT5V9950PFGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | IC CLK DVR PLL 1:8 200MHZ 32TQFP | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | Driver, PLL; Clock Generator | Driver, PLL; Clock Generator | Clock Driver | Clock Generator | ||
| Bus Interface | LVTTL | LVTTL | TTL; LVTTL | LVTTL | TTL; LVTTL | ||
| Package Type | Surface Mount; 32-LQFP | Tray | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | 32-LQFP | Surface Mount; Surface Mount | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |