The IDT5V9910A-7SOGI is a low skew PLL clock driver designed for high-performance computing and data communications applications. It features eight zero delay LVTTL outputs with a maximum output frequency range of 15MHz to 85MHz. The device offers selectable positive or negative edge synchronization and includes synchronous output enable functionality. With a skew grade of less than 750ps, it ensures minimal output-to-output skew, making it suitable for applications requiring precise timing. The PLL includes an internal loop filter to minimize jitter, specified at less than 200ps peak-to-peak. The device operates with a power supply voltage of 3.3V and is available in a 24-pin SOIC package. Engineers may find the IDT5V9910A-7SOGI beneficial for projects that demand reliable clock signal generation with low skew and jitter characteristics.
IC BUFFER ZD PLL SGL I/O 24-SOIC
PLL Clock Driver IC 85MHz 1 24-SOIC (0.295", 7.50mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | IDT5V9910A-7SOGI | IDT5V9910A-7SOGI |
| Product Name | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Driver |
| Package Type | Surface Mount; Surface Mount | Surface Mount; SOIC; 24-SOIC (0.295\", 7.50mm Width) |
| Frequency | 85 MHz | 85 MHz |
| Bus Interface | TTL; LVTTL |