"PLL Clock Driver, Zero Delay Buffer IC 167MHz 1 28-TSSOP (0.173"", 4.40mm Width)"
IC CLK DRVR ZD BUFFER 28TSSOP
PLL Clock Driver, Zero Delay Buffer IC 167MHz 1 28-TSSOP (0.173", 4.40mm Width)
IC CLK DVR ZD BUFFER PLL 28TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | IDT5V2528APGGI-ND | IDT5V2528APGGI | IDT5V2528APGGI | IDT5V2528APGGI |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver; Clock Generator | PLL Clock Driver, Zero Delay Buffer; Clock Generator | Clock Driver | Clock Generator |
| Bus Interface | LVTTL | TTL; LVTTL | TTL; LVTTL | |
| Package Type | Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts |