Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 20-VFQFN Exposed Pad
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | IDT5V2310NRGI |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 2.3 to 3.6 volts |
| Switching Frequency | 200000 kHz |