Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305NRGI IDT5V2305NRGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999172-IDT5V2305NRGI Length: 4.5 mm Number of Circuits: 1 Input: LVTTL Height: 950 µm Number of Pins: 16 Width: 3.5 mm Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Logic Function: Clock
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999172-IDT5V2305NRGI Length: 4.5 mm Number of Circuits: 1 Input: LVTTL Height: 950 µm Number of Pins: 16 Width: 3.5 mm Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Logic Function: Clock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305NRGI - 999172-IDT5V2305NRGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305NRGI
999172-IDT5V2305NRGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305NRGI 999172-IDT5V2305NRGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999172-IDT5V2305NRGI Length: 4.5 mm Number of Circuits: 1 Input: LVTTL Height: 950 µm Number of Pins: 16 Width: 3.5 mm Categories: Clock/Timing - Clock Buffers,Drivers Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.3 V Logic Function: Clock

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 999172-IDT5V2305NRGI
Length: 4.5 mm
Number of Circuits: 1
Input: LVTTL
Height: 950 µm
Number of Pins: 16
Width: 3.5 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.3 V
Logic Function: Clock

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 999172-IDT5V2305NRGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5V2305NRGI
Device Type Clock Driver
Package Type Surface Mount
Supply Voltage 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - M88-32 - Acme Chip Technology Co., Limited
Specs
Device Type Clock Synchronizer; Clock Generator
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; CML, HSTL, LVCMOS, LVDS, LVPECL
Supply Voltage 1.14 to 3.46 volts
View Details
2 suppliers
CDC208 5V Dual 1-to-4 clock driver - CDC208DW - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SO,SOIC
View Details
5 suppliers
Rtc, Spi, Rv-2123, 20Ppm, 10Son; Date Format Micro Crystal - 09X0502 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.1 to 5.5 volts
View Details
Clock and Timing IC - 728-CY23EP09ZXI-1HT - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.5 to 3.3 volts
View Details
3 suppliers