PLL Clock Driver IC 250MHz 1 68-VFQFN Exposed Pad
IC CLK DRIVER ZD PLL 68-VFQFPN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | IDT5T9821NLGI8 | IDT5T9821NLGI8 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Driver | Clock Generator |
| Bus Interface | TTL; eHSTL, HSTL, LVTTL | |
| Package Type | Surface Mount; 68-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 2.7 volts |