Clock Fanout Buffer (Distribution), Multiplexer IC 2:16 1GHz 52-VFQFN Exposed Pad
IC CLK BUFFER 2:16 1GHZ 52VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 800-2289-ND | IDT5T9316NLGI |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver |
| Bus Interface | LVDS | |
| Package Type | Surface Mount; 52-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.3 to 2.7 volts |