Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGGI IDT5T9050PGGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064352-IDT5T9050PGG I Mounting: SMD (SMT) Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064352-IDT5T9050PGG I Mounting: SMD (SMT) Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGGI - 1064352-IDT5T9050PGGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGGI
1064352-IDT5T9050PGGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGGI 1064352-IDT5T9050PGGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064352-IDT5T9050PGG I Mounting: SMD (SMT) Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064352-IDT5T9050PGGI
Mounting: SMD (SMT)
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1064352-IDT5T9050PGGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T9050PGGI
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY28346ZXCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
6 suppliers
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3028-C7 32.768kHz 1ppm TA QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Supply Voltage 1.1 to 5.5 volts
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22393FXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
6 suppliers