Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCG IDT5T30553DCG

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003008-IDT5T30553DC G Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003008-IDT5T30553DC G Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCG - 1003008-IDT5T30553DCG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCG
1003008-IDT5T30553DCG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCG 1003008-IDT5T30553DCG
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1003008-IDT5T30553DC G Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 200 MHz Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003008-IDT5T30553DCG
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1003008-IDT5T30553DCG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT5T30553DCG
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 8Ppm, 10Son; Date Format Micro Crystal - 09X0504 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-4T-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details