Renesas Electronics Corporation Logic - Logic - Flip Flops - IDT54FCT574CTDB IDT54FCT574CTDB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008323-IDT54FCT574C TDB Mounting: SMD (SMT) Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 6.2 ns Logic Function: D-Type
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008323-IDT54FCT574C TDB Mounting: SMD (SMT) Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 6.2 ns Logic Function: D-Type
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - IDT54FCT574CTDB - 1008323-IDT54FCT574CTDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT54FCT574CTDB
1008323-IDT54FCT574CTDB
Logic - Logic - Flip Flops - IDT54FCT574CTDB 1008323-IDT54FCT574CTDB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008323-IDT54FCT574C TDB Mounting: SMD (SMT) Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 6.2 ns Logic Function: D-Type

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008323-IDT54FCT574CTDB
Mounting: SMD (SMT)
Independent Circuits: 1
Categories: Logic - Flip Flops
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 6.2 ns
Logic Function: D-Type

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1008323-IDT54FCT574CTDB
Product Name Logic - Logic - Flip Flops - IDT54FCT574CTDB
Package Type DIP; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACQ374SCX - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-3221-ND - DigiKey
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details