Renesas Electronics Corporation Logic - Logic - Flip Flops - IDT54FCT573ATDB IDT54FCT573ATDB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064348-IDT54FCT573A TDB Mounting: SMD (SMT) Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 9.8 ns Logic Function: Latch
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064348-IDT54FCT573A TDB Mounting: SMD (SMT) Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 9.8 ns Logic Function: Latch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Flip Flops - IDT54FCT573ATDB - 1064348-IDT54FCT573ATDB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - IDT54FCT573ATDB
1064348-IDT54FCT573ATDB
Logic - Logic - Flip Flops - IDT54FCT573ATDB 1064348-IDT54FCT573ATDB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1064348-IDT54FCT573A TDB Mounting: SMD (SMT) Independent Circuits: 1 Categories: Logic - Flip Flops Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Turn-On Delay Time: 9.8 ns Logic Function: Latch

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1064348-IDT54FCT573ATDB
Mounting: SMD (SMT)
Independent Circuits: 1
Categories: Logic - Flip Flops
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Turn-On Delay Time: 9.8 ns
Logic Function: Latch

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1064348-IDT54FCT573ATDB
Product Name Logic - Logic - Flip Flops - IDT54FCT573ATDB
Package Type DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC594DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics Push-Pull
View Details
5 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD4094B CMOS 8-Stage Shift-and-Store Bus Register - CD4094BPWG4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
2 suppliers