Renesas Electronics Corporation Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16244ATEB IDT54FCT16244ATEB

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022670-IDT54FCT1624 4ATEB Number of Elements: 4 Number of Bits per Element: 4 Number of Pins: 48 High Level Output Current: 48 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer, Inverting
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022670-IDT54FCT1624 4ATEB Number of Elements: 4 Number of Bits per Element: 4 Number of Pins: 48 High Level Output Current: 48 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer, Inverting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16244ATEB - 1022670-IDT54FCT16244ATEB - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16244ATEB
1022670-IDT54FCT16244ATEB
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16244ATEB 1022670-IDT54FCT16244ATEB
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1022670-IDT54FCT1624 4ATEB Number of Elements: 4 Number of Bits per Element: 4 Number of Pins: 48 High Level Output Current: 48 mA Low Level Output Current: 24 mA Categories: Logic - Buffers,Drivers,Rece ivers,Transceivers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Logic Function: Buffer, Inverting

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022670-IDT54FCT16244ATEB
Number of Elements: 4
Number of Bits per Element: 4
Number of Pins: 48
High Level Output Current: 48 mA
Low Level Output Current: 24 mA
Categories: Logic - Buffers,Drivers,Receivers,Transceivers
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Logic Function: Buffer, Inverting

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1022670-IDT54FCT16244ATEB
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - IDT54FCT16244ATEB
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type WLCSP
Features RoHS
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details