Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOGI IDT49FCT805SOGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012072-IDT49FCT805S OGI Length: 12.8 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 80 MHz Alternative Parts (Cross-Reference): 49FCT805SOG; 49FCT805ASOGI; 49FCT805ASOG; CDC208DW; CDC208DWR; CDC208DWG4; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Clock
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012072-IDT49FCT805S OGI Length: 12.8 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 80 MHz Alternative Parts (Cross-Reference): 49FCT805SOG; 49FCT805ASOGI; 49FCT805ASOG; CDC208DW; CDC208DWR; CDC208DWG4; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Clock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOGI - 1012072-IDT49FCT805SOGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOGI
1012072-IDT49FCT805SOGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOGI 1012072-IDT49FCT805SOGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012072-IDT49FCT805S OGI Length: 12.8 mm Number of Circuits: 2 Mounting: SMD (SMT) Input: LVTTL Height: 2.34 mm Number of Pins: 20 Width: 7.6 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: SOIC Max Frequency: 80 MHz Alternative Parts (Cross-Reference): 49FCT805SOG; 49FCT805ASOGI; 49FCT805ASOG; CDC208DW; CDC208DWR; CDC208DWG4; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: Clock

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012072-IDT49FCT805SOGI
Length: 12.8 mm
Number of Circuits: 2
Mounting: SMD (SMT)
Input: LVTTL
Height: 2.34 mm
Number of Pins: 20
Width: 7.6 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: SOIC
Max Frequency: 80 MHz
Alternative Parts (Cross-Reference): 49FCT805SOG; 49FCT805ASOGI; 49FCT805ASOG; CDC208DW; CDC208DWR; CDC208DWG4;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: Clock

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1012072-IDT49FCT805SOGI
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT805SOGI
Device Type Clock Driver
Package Type Surface Mount; SOIC
Supply Voltage 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9520-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22392ZXC-345-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
Clock/Timing - Clock/Timing - Real Time Clocks - BQ4830YMA-85 - 1206127-BQ4830YMA-85 - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type DIP; PDIP; PDIP
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers