Renesas Electronics Corporation Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805QGI IDT49FCT3805QGI

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226196-IDT49FCT3805 QGI Length: 8.7 mm Number of Circuits: 2 Input: LVTTL Height: 1.47 mm Number of Pins: 20 Width: 3.8 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Max Frequency: 100 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock Max Operating Temperature: 85 °C
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226196-IDT49FCT3805 QGI Length: 8.7 mm Number of Circuits: 2 Input: LVTTL Height: 1.47 mm Number of Pins: 20 Width: 3.8 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Max Frequency: 100 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock Max Operating Temperature: 85 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805QGI - 1226196-IDT49FCT3805QGI - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805QGI
1226196-IDT49FCT3805QGI
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805QGI 1226196-IDT49FCT3805QGI
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1226196-IDT49FCT3805 QGI Length: 8.7 mm Number of Circuits: 2 Input: LVTTL Height: 1.47 mm Number of Pins: 20 Width: 3.8 mm Categories: Clock/Timing - Clock Buffers,Drivers Case / Package: QSOP Max Frequency: 100 MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Logic Function: Clock Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1226196-IDT49FCT3805QGI
Length: 8.7 mm
Number of Circuits: 2
Input: LVTTL
Height: 1.47 mm
Number of Pins: 20
Width: 3.8 mm
Categories: Clock/Timing - Clock Buffers,Drivers
Case / Package: QSOP
Max Frequency: 100 MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Logic Function: Clock
Max Operating Temperature: 85 °C

Buy Now
Buffer/clk Driver, 3.3V, Sop-20; Clock Ic Type Renesas - 14AC6828 - Newark, An Avnet Company
Chicago, IL, United States
Buffer/clk Driver, 3.3V, Sop-20; Clock Ic Type Renesas
14AC6828
Buffer/clk Driver, 3.3V, Sop-20; Clock Ic Type Renesas 14AC6828
BUFFER/CLK DRIVER, 3.3V, SOP-20; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:-; No. of Outputs:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

BUFFER/CLK DRIVER, 3.3V, SOP-20; Clock IC Type:Clock Driver, Fanout Buffer; Frequency:-; No. of Outputs:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks
Product Number 1226196-IDT49FCT3805QGI 14AC6828
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - IDT49FCT3805QGI Buffer/clk Driver, 3.3V, Sop-20; Clock Ic Type Renesas
Device Type Clock Driver Clock Driver, Fanout Buffer; Real Time Clock; Clock Driver; Clock Generator
Package Type Surface Mount; QSOP SOP
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Application Specific - ADN2805ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5609-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 5962-9074401MLA - 1230785-5962-9074401MLA - Win Source Electronics
Specs
Device Type Clock Driver
Package Type DIP; CDIP
Supply Voltage 5 volts
View Details